TE Connectivity Power Relays, Over 2 Amps 8-1393231-5

Description
Relay Coil
Request a Quote Datasheet
Description
Relay Coil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 8-1393231-5-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
8-1393231-5-ND
Power Relays, Over 2 Amps 8-1393231-5-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
8-1393231-5
Relays - Power Relays, Over 2 Amps 8-1393231-5
RELAY POWER

RELAY POWER

Supplier's Site
Relay, Spst-No, 250Vac, 16A; Contact Configuration Amp Te Connectivity - 16H6452 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 16A; Contact Configuration Amp Te Connectivity
16H6452
Relay, Spst-No, 250Vac, 16A; Contact Configuration Amp Te Connectivity 16H6452
RELAY, SPST-NO, 250VAC, 16A; Contact Configuration:SPST-N O; Coil Voltage:36VDC; Contact Current:16A; Product Range:RPII/1 Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 16A; Contact Configuration:SPST-NO; Coil Voltage:36VDC; Contact Current:16A; Product Range:RPII/1 Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 8-1393231-5-ND 8-1393231-5 16H6452
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spst-No, 250Vac, 16A; Contact Configuration Amp Te Connectivity
Relay Type General
Approvals RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relays - 1-1393222-7 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details