TE Connectivity Circular Connectors - Circular Connectors - Housings - 8-1393163-3 8-1393163-3

Description
Electronic Component
Request a Quote
Description
Electronic Component
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Circular Connectors - Circular Connectors - Housings - 8-1393163-3 - 966871-8-1393163-3 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 8-1393163-3
966871-8-1393163-3
Circular Connectors - Circular Connectors - Housings - 8-1393163-3 966871-8-1393163-3
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966871-8-1393163-3 Color: Black Current Rating: 10 A Number of Contacts: 11 Gender: Female Length: 75 mm Orientation: Straight Height: 26 mm Number of Pins: 11 Width: 38 mm Categories: Circular Connectors - Housings Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Depth: 38 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Voltage Rating (AC): 240 V Max Voltage Rating (AC): 240 V Voltage Rating (DC): 240 V REACH SVHC: No SVHC ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966871-8-1393163-3
Color: Black
Current Rating: 10 A
Number of Contacts: 11
Gender: Female
Length: 75 mm
Orientation: Straight
Height: 26 mm
Number of Pins: 11
Width: 38 mm
Categories: Circular Connectors - Housings
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 38 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Voltage Rating (AC): 240 V
Max Voltage Rating (AC): 240 V
Voltage Rating (DC): 240 V
REACH SVHC: No SVHC
ELV: Compliant

Buy Now
Mt78740 Amp - Te Connectivity - 76AC0333 - Newark, An Avnet Company
Chicago, IL, United States
Mt78740 Amp - Te Connectivity
76AC0333
Mt78740 Amp - Te Connectivity 76AC0333
MT78740

MT78740

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8-1393163-3 966871-8-1393163-3 76AC0333
Product Name Circular Connectors - Circular Connectors - Housings - 8-1393163-3 Mt78740 Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products