Body Features Product Weight : 86 G [3.034 OZ ]
Contact Features Contact Arrangement : 3 Form C (3PDT) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgCdO Contact Number of Poles : 3 Terminal Type : PCB-THT, Quick Connect, Solder
Dimensions Height Class (Mechanical) (MM) : 40 - 50 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 48.4 MM [1.905 INCH ] Product Length : 38.9 MM [1.55 INCH ] Product Width : 35.7 MM [1.405 INCH ] Width Class (Mechanical) (MM) : 30 - 40
Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1200 Coil Resistance (OHM) : 472 Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Contact Voltage Rating (VDC) : 28 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500 Insulation Initial Dielectric Between Contacts & Coil (V) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 100
Mechanical Attachment Relay Mounting Type : Socket, Printed Circuit Board
Packaging Features Packaging Method : Package
Product Type Features Power Relay Type : Industrial Panel Plug-In
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 70
Body Features
- Product Weight : 86 G [3.034 OZ ]
Contact Features
- Contact Arrangement : 3 Form C (3PDT)
- Contact Current Class (AMP) : 16, 5 - 10
- Contact Current Rating (Max) (AMP) : 10
- Contact Material : AgCdO
- Contact Number of Poles : 3
- Terminal Type : PCB-THT, Quick Connect, Solder
Dimensions
- Height Class (Mechanical) (MM) : 40 - 50
- Length Class (Mechanical) (MM) : 35 - 40
- Product Height : 48.4 MM [1.905 INCH ]
- Product Length : 38.9 MM [1.55 INCH ]
- Product Width : 35.7 MM [1.405 INCH ]
- Width Class (Mechanical) (MM) : 30 - 40
Electrical Characteristics
- Actuating System : DC
- Coil Magnetic System : Monostable, DC
- Coil Power Rating Class (MILW) : 1000 - 1500
- Coil Power Rating DC (MILW) : 1200
- Coil Resistance (OHM) : 472
- Coil Voltage Rating (VDC) : 24
- Contact Limiting Breaking Current (AMP) : 10
- Contact Limiting Continuous Current (AMP) : 10
- Contact Limiting Making Current (AMP) : 10
- Contact Limiting Short-Time Current (AMP) : 10
- Contact Switching Load (Min) : 300mA @ 12V
- Contact Voltage Rating (VAC) : 240
- Contact Voltage Rating (VDC) : 28
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500
- Insulation Initial Dielectric Between Contacts & Coil (V) : 1500
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
- Insulation Initial Resistance (MEGO) : 100
Mechanical Attachment
- Relay Mounting Type : Socket, Printed Circuit Board
Packaging Features
- Packaging Method : Package
Product Type Features
- Power Relay Type : Industrial Panel Plug-In
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Environmental Ambient Temperature Class (DEGC) : 50 - 70
- Environmental Category of Protection : RTI
- Operating Temperature Range (DEGC) : -45 - 70