Body Features Product Weight : 85 G [2.988 OZ ]
Contact Features Contact Arrangement : 2 Form C (CO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgCdO Contact Number of Poles : 2 Terminal Type : Plug-In
Dimensions Height Class (Mechanical) (MM) : 50 - 60 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 50.8 MM [2 INCH ] Product Length : 35.7 MM [1.406 INCH ] Product Width : 35.7 MM [1.405 INCH ] Width Class (Mechanical) (MM) : 30 - 40
Electrical Characteristics Actuating System : AC Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 2.02 Coil Power Rating Class (VAMP) : 2 - 3 Coil Resistance (OHM) : 85 Coil Special Features : Electrical Indicator, UL Coil Insulation Class B Coil Voltage Rating (VAC) : 24 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (V) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000
Mechanical Attachment Relay Mounting Type : Socket
Packaging Features Packaging Method : Package
Product Type Features Power Relay Type : Industrial Panel Plug-In
Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC [131 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 55
Body Features
- Product Weight : 85 G [2.988 OZ ]
Contact Features
- Contact Arrangement : 2 Form C (CO)
- Contact Current Class (AMP) : 16, 5 - 10
- Contact Current Rating (Max) (AMP) : 10
- Contact Material : AgCdO
- Contact Number of Poles : 2
- Terminal Type : Plug-In
Dimensions
- Height Class (Mechanical) (MM) : 50 - 60
- Length Class (Mechanical) (MM) : 35 - 40
- Product Height : 50.8 MM [2 INCH ]
- Product Length : 35.7 MM [1.406 INCH ]
- Product Width : 35.7 MM [1.405 INCH ]
- Width Class (Mechanical) (MM) : 30 - 40
Electrical Characteristics
- Actuating System : AC
- Coil Magnetic System : Monostable, AC
- Coil Power Rating AC (VAMP) : 2.02
- Coil Power Rating Class (VAMP) : 2 - 3
- Coil Resistance (OHM) : 85
- Coil Special Features : Electrical Indicator, UL Coil Insulation Class B
- Coil Voltage Rating (VAC) : 24
- Contact Switching Load (Min) : 300mA @ 12V
- Contact Voltage Rating (VAC) : 240
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000
- Insulation Initial Dielectric Between Contacts & Coil (V) : 1000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
- Insulation Initial Resistance (MEGO) : 1000
Mechanical Attachment
- Relay Mounting Type : Socket
Packaging Features
- Packaging Method : Package
Product Type Features
- Power Relay Type : Industrial Panel Plug-In
Usage Conditions
- Environmental Ambient Temperature (Max) : 55 DEGC [131 DEGF ]
- Environmental Ambient Temperature Class (DEGC) : 50 - 70
- Environmental Category of Protection : RTI
- Operating Temperature Range (DEGC) : -45 - 55