TE Connectivity Power Relays 8-1393096-4

Description
Contact Features Contact Arrangement : 3 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgNi90/10 Contact Number of Poles : 3 Relay Terminal Type : Plug-In Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1200 Coil Resistance (OHM) : 1080 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 36 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Industrial Panel Plug-In
Request a Quote
Description
Contact Features Contact Arrangement : 3 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgNi90/10 Contact Number of Poles : 3 Relay Terminal Type : Plug-In Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1200 Coil Resistance (OHM) : 1080 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 36 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Industrial Panel Plug-In
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 8-1393096-4 - TE Connectivity
Berwyn, PA, United States
Power Relays
8-1393096-4
Power Relays 8-1393096-4
Contact Features Contact Arrangement : 3 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgNi90/10 Contact Number of Poles : 3 Relay Terminal Type : Plug-In Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1200 Coil Resistance (OHM) : 1080 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 36 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Industrial Panel Plug-In

Contact Features


  • Contact Arrangement : 3 Form C (CO)
  • Contact Current Class (AMP) : 5 - 10, 16
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Material : AgNi90/10
  • Contact Number of Poles : 3
  • Relay Terminal Type : Plug-In

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 1000 - 1500
  • Coil Power Rating DC (MILW) : 1200
  • Coil Resistance (OHM) : 1080
  • Coil Special Features : UL Coil Insulation Class B
  • Coil Voltage Rating (VDC) : 36
  • Contact Switching Load (Min) : 1mA @ .02V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240

Mechanical Attachment


  • Relay Mounting Type : Socket

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Power Relay Type : Industrial Panel Plug-In
Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
8-1393096-4
Relays - Power Relays, Over 2 Amps 8-1393096-4
MT321036

MT321036

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays
Product Number 8-1393096-4 8-1393096-4
Product Name Power Relays Relays - Power Relays, Over 2 Amps
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Number if >4 3 #
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1956024-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1393219-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Relays - 1-1618006-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393117-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
2 suppliers