TE Connectivity Quick Disconnects 8-1377174-2

Description
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Phosphor Bronze Crimp Type : Compression Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.5 MM  [.14 INCH ] Wire Size (MMSQ) : .3 - 1.5 Wire Size (AWG) : 22 - 15 Wire Size (CMA) : 592 - 2960 Electrical Characteristics Voltage Rating (V) : 300 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Insertion Force : Normal Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Phosphor Bronze Crimp Type : Compression Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.5 MM  [.14 INCH ] Wire Size (MMSQ) : .3 - 1.5 Wire Size (AWG) : 22 - 15 Wire Size (CMA) : 592 - 2960 Electrical Characteristics Voltage Rating (V) : 300 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Insertion Force : Normal Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 8-1377174-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
8-1377174-2
Quick Disconnects 8-1377174-2
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Phosphor Bronze Crimp Type : Compression Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.5 MM  [.14 INCH ] Wire Size (MMSQ) : .3 - 1.5 Wire Size (AWG) : 22 - 15 Wire Size (CMA) : 592 - 2960 Electrical Characteristics Voltage Rating (V) : 300 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Insertion Force : Normal Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Phosphor Bronze
  • Crimp Type : Compression Crimp
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.5 MM  [.14 INCH ]
  • Wire Size (MMSQ) : .3 - 1.5
  • Wire Size (AWG) : 22 - 15
  • Wire Size (CMA) : 592 - 2960

Electrical Characteristics


  • Voltage Rating (V) : 300

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Barrel Color : Red

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Insertion Force : Normal

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A129067-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A129067-ND
Terminals - Quick Connects, Quick Disconnect Connectors A129067-ND
SMP 0-0165565-2

SMP 0-0165565-2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8-1377174-2 A129067-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details
Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Quick Disconnects - 1-1627133-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 18 AWG
View Details
Splices - 108961N008 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 4 to 6 mm2
View Details