TE Connectivity PCB Headers & Receptacles 8-1241434-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 121 Number of Rows : 5 Number of Signal Positions : 108 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Size : .63mm, 2.8mm Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM  [.031 INCH , .025 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ] Dimensions Connector Length : 144 MM  [1.358 INCH ] Connector Width : 45 MM  [1.772 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 5.8 MM , 2.54 MM  [.1 INCH , .228 INCH ] Industry Standards IP Rating : IP54K Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Solder Process : Reflow Solder Other Interface Number : 1355171, 1355172 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC , 75 DEGC , 100 DEGC , 70 DEGC , 85 DEGC , 110 DEGC , 65 DEGC , 80 DEGC , 90 DEGC , 120 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 121 Number of Rows : 5 Number of Signal Positions : 108 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Size : .63mm, 2.8mm Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM  [.031 INCH , .025 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ] Dimensions Connector Length : 144 MM  [1.358 INCH ] Connector Width : 45 MM  [1.772 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 5.8 MM , 2.54 MM  [.1 INCH , .228 INCH ] Industry Standards IP Rating : IP54K Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Solder Process : Reflow Solder Other Interface Number : 1355171, 1355172 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC , 75 DEGC , 100 DEGC , 70 DEGC , 85 DEGC , 110 DEGC , 65 DEGC , 80 DEGC , 90 DEGC , 120 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 8-1241434-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
8-1241434-1
PCB Headers & Receptacles 8-1241434-1
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 121 Number of Rows : 5 Number of Signal Positions : 108 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Size : .63mm, 2.8mm Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM  [.031 INCH , .025 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ] Dimensions Connector Length : 144 MM  [1.358 INCH ] Connector Width : 45 MM  [1.772 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 5.8 MM , 2.54 MM  [.1 INCH , .228 INCH ] Industry Standards IP Rating : IP54K Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Solder Process : Reflow Solder Other Interface Number : 1355171, 1355172 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC , 75 DEGC , 100 DEGC , 70 DEGC , 85 DEGC , 110 DEGC , 65 DEGC , 80 DEGC , 90 DEGC , 120 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 121
  • Number of Rows : 5
  • Number of Signal Positions : 108
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Size : .63mm, 2.8mm
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM , .8 MM  [.031 INCH , .025 INCH ]
  • Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ]

Dimensions


  • Connector Length : 144 MM  [1.358 INCH ]
  • Connector Width : 45 MM  [1.772 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 5.8 MM , 2.54 MM  [.1 INCH , .228 INCH ]

Industry Standards


  • IP Rating : IP54K

Mechanical Attachment


  • Mating Alignment : With
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No
  • Solder Process : Reflow Solder

Other


  • Interface Number : 1355171, 1355172

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC , 75 DEGC , 100 DEGC , 70 DEGC , 85 DEGC , 110 DEGC , 65 DEGC , 80 DEGC , 90 DEGC , 120 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 8-1241434-1
Product Name PCB Headers & Receptacles
Mounting Through-Hole; PCB Mount Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102792-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 103058-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Rectangular Connector Accessories - 1028-041-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit
Number of Contacts 2
View Details
PCB Headers & Receptacles - 103148-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details