TE Connectivity D-Shaped Connectors 8-106506-2

Description
Body Features Assembly Process Feature Material : Phosphor Bronze Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Mounting Hole Diameter : 3.1 MM  [.122 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Phosphor Bronze Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Mounting Hole Diameter : 3.1 MM  [.122 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 8-106506-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
8-106506-2
D-Shaped Connectors 8-106506-2
Body Features Assembly Process Feature Material : Phosphor Bronze Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Mounting Hole Diameter : 3.1 MM  [.122 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Phosphor Bronze
  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Polyester GF
  • Shell Material : Steel

Industry Standards


  • Compatible With Approved Standards Products : DIN 41652
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Female Screwlocks, 4-40 UNC
  • Mounting Hole Diameter : 3.1 MM  [.122 INCH ]
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 200

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 45

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 2
  • Connector System : Cable-to-Board
  • Ground Feature Type : Grounding Straps
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ]
  • Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - 8-106506-2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
8-106506-2-ND
D-Sub Connector Assemblies 8-106506-2-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - 8-106506-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
8-106506-2
D-Sub Connectors 8-106506-2
15P.HDP20 REC.ASSY.

15P.HDP20 REC.ASSY.

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
8-106506-2
D-Sub Connectors 8-106506-2
D-Sub Connectors

D-Sub Connectors

Buy Now
15P.hdp20 Rec.assy. Amp - Te Connectivity - 19R8599 - Newark, An Avnet Company
Chicago, IL, United States
15P.hdp20 Rec.assy. Amp - Te Connectivity
19R8599
15P.hdp20 Rec.assy. Amp - Te Connectivity 19R8599
15P.HDP20 REC.ASSY.

15P.HDP20 REC.ASSY.

Supplier's Site
15P.hdp20 Rec.assy. Amp - Te Connectivity - 90AJ0690 - Newark, An Avnet Company
Chicago, IL, United States
15P.hdp20 Rec.assy. Amp - Te Connectivity
90AJ0690
15P.hdp20 Rec.assy. Amp - Te Connectivity 90AJ0690
15P.HDP20 REC.ASSY.

15P.HDP20 REC.ASSY.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 8-106506-2 8-106506-2-ND 8-106506-2 19R8599
Product Name D-Shaped Connectors D-Sub Connector Assemblies D-Sub Connectors 15P.hdp20 Rec.assy. Amp - Te Connectivity
Connector Type Wire to Board Connector Receptacle, Female Sockets D-Sub Connector
Termination Through Hole - Solder
Mounting Board Mount Panel Mount, Through Hole, Right Angle
Current Rating 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data