TE Connectivity Free Hanging, Panel Mount 8-102398-0

Description
64 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG
Request a Quote Datasheet
Description
64 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A34939-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A34939-ND
Free Hanging, Panel Mount A34939-ND
64 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG

64 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle 64 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 16M3436 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 64 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
16M3436
Wire-Board Connector Receptacle 64 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 16M3436
WIRE-BOARD CONNECTOR RECEPTACLE 64 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 64 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A34939-ND 16M3436
Product Name Free Hanging, Panel Mount Wire-Board Connector Receptacle 64 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data