"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
Header, Through Hole; Shrouded; Right Angle; Phosphor Bronze; Thermoplastic; 3
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33008-ND | 41P0049 | 70042456 |
| Product Name | Headers, Male Pins | Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Te Connectivity | Header, Through Hole; Shrouded; Right Angle; Phosphor Bronze; Thermoplastic; 3 |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | ||
| Current Rating | 3.0 amps | 3.0 amps |