The Power Line Filter, part number 82AH4358, is a 3-phase filter designed for applications requiring a current rating of 7 A and a maximum voltage of 440 VAC. It features a WYE wiring configuration with four wires plus ground, and both input and output connections are provided via terminal blocks. The filter is designed to reduce electromagnetic interference (EMI) in power lines, making it suitable for general-purpose applications. It operates within a temperature range of -25 to 85 °C and has a maximum leakage current of 5 mA at 230 VAC, 50 Hz. The product is compliant with the EU RoHS Directive, ensuring it meets environmental regulations.
Three Phase (Wye) EMC/EMI Line Filter 7A 440VAC 50/60Hz Single Stage Terminal Block
POWER LINE FILTER, 3 PHASE, 7A, 440VAC; Filter Applications:General
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 174-7KEPS10ABSW-ND | 82AH4358 |
| Product Name | Power Line Filter Modules | Power Line Filter, 3 Phase, 7A, 440Vac; Filter Applications Corcom Te Connectivity |
| Filter Type | Three Phase | Three Phase |
| Package / Mounting | Chassis Mount | |
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL | |
| Rated Voltage | 440 volts | 440 volts |