TE Connectivity Power Line Filter, 3 Phase, 7A, 0.0087A; Filter Applications Corcom Te Connectivity 7BCF10R

Description
POWER LINE FILTER, 3 PHASE, 7A, 0.0087A; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:7A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 7A, 0.0087A; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:7A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 7A, 0.0087A; Filter Applications Corcom Te Connectivity - 41T5348 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 7A, 0.0087A; Filter Applications Corcom Te Connectivity
41T5348
Power Line Filter, 3 Phase, 7A, 0.0087A; Filter Applications Corcom Te Connectivity 41T5348
POWER LINE FILTER, 3 PHASE, 7A, 0.0087A; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:7A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 7A, 0.0087A; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:7A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 41T5348
Product Name Power Line Filter, 3 Phase, 7A, 0.0087A; Filter Applications Corcom Te Connectivity
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
3-Phase Filters - 1-2405080-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 150 amps
View Details
2 suppliers