TE Connectivity Splices 799077-000

Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Wire Insulation Diameter Range : 1.78 MM  [.07 INCH ] Overall Product Length : 36.8 MM  [1.45 INCH ] Wire Size (CMA) : 4800 - 7700 Product Type Features Sealable : No Usage Conditions Insulation Requirement : Fully Insulated
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Wire Insulation Diameter Range : 1.78 MM  [.07 INCH ] Overall Product Length : 36.8 MM  [1.45 INCH ] Wire Size (CMA) : 4800 - 7700 Product Type Features Sealable : No Usage Conditions Insulation Requirement : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 799077-000 - TE Connectivity
Berwyn, PA, United States
Splices
799077-000
Splices 799077-000
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Wire Insulation Diameter Range : 1.78 MM  [.07 INCH ] Overall Product Length : 36.8 MM  [1.45 INCH ] Wire Size (CMA) : 4800 - 7700 Product Type Features Sealable : No Usage Conditions Insulation Requirement : Fully Insulated

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.78 MM  [.07 INCH ]
  • Overall Product Length : 36.8 MM  [1.45 INCH ]
  • Wire Size (CMA) : 4800 - 7700

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Requirement : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 799077-000
Product Name Splices
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175216-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 102104-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details