TE Connectivity Power Cable End Caps 797646-000

Description
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Expanded Inside Diameter (Min) (MM) : 5 Recovered Inside Diameter (Max) (MM) : 2 Recovered Overall Length (MM) : 23 Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Other Other Colors Available : No Product Availability Product Availability : ASIA, EMEA, AMERICAS, ANZPAC Product Type Features Adhesive Coating : Yes Coating Style : Planar Component Design : Heat Shrink Usage Conditions Flammability : Flame-Retardant
Request a Quote
Description
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Expanded Inside Diameter (Min) (MM) : 5 Recovered Inside Diameter (Max) (MM) : 2 Recovered Overall Length (MM) : 23 Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Other Other Colors Available : No Product Availability Product Availability : ASIA, EMEA, AMERICAS, ANZPAC Product Type Features Adhesive Coating : Yes Coating Style : Planar Component Design : Heat Shrink Usage Conditions Flammability : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable End Caps - 797646-000 - TE Connectivity
Berwyn, PA, United States
Power Cable End Caps
797646-000
Power Cable End Caps 797646-000
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Expanded Inside Diameter (Min) (MM) : 5 Recovered Inside Diameter (Max) (MM) : 2 Recovered Overall Length (MM) : 23 Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Other Other Colors Available : No Product Availability Product Availability : ASIA, EMEA, AMERICAS, ANZPAC Product Type Features Adhesive Coating : Yes Coating Style : Planar Component Design : Heat Shrink Usage Conditions Flammability : Flame-Retardant

Body Features


  • Color : Black
  • Flexibility : Semi-Rigid

Dimensions


  • Expanded Inside Diameter (Min) (MM) : 5
  • Recovered Inside Diameter (Max) (MM) : 2
  • Recovered Overall Length (MM) : 23
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Other


  • Other Colors Available : No

Product Availability


  • Product Availability : ASIA, EMEA, AMERICAS, ANZPAC

Product Type Features


  • Adhesive Coating : Yes
  • Coating Style : Planar
  • Component Design : Heat Shrink

Usage Conditions


  • Flammability : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 797646-000
Product Name Power Cable End Caps
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877066-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Heavy Duty Power Connectors - 2868606 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-2332673-4 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Voltage Rating 300 volts
View Details