TE Connectivity Twisted Pair Cable 797445-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue, Black Configuration Features Number of Conductors : 2 Number of Strands : 27 Dimensions Conductor Diameter Range : 2.13 MM  [.084 INCH ] Outside Cable Diameter : 5.38 MM  [.208 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue, Black Configuration Features Number of Conductors : 2 Number of Strands : 27 Dimensions Conductor Diameter Range : 2.13 MM  [.084 INCH ] Outside Cable Diameter : 5.38 MM  [.208 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 797445-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
797445-000
Twisted Pair Cable 797445-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue, Black Configuration Features Number of Conductors : 2 Number of Strands : 27 Dimensions Conductor Diameter Range : 2.13 MM  [.084 INCH ] Outside Cable Diameter : 5.38 MM  [.208 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : Blue, Black

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 27

Dimensions


  • Conductor Diameter Range : 2.13 MM  [.084 INCH ]
  • Outside Cable Diameter : 5.38 MM  [.208 INCH ]
  • Strand Size (AWG) : 38
  • Wire Size (AWG) : 12

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 797445-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 100G1121-1.00-2/6-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
Twisted Pair Cable - 0731793001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 153711-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Power Cable - 0266673001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details