TE Connectivity Contact, Socket, 18-16Awg, Crimp; Product Range Amp Te Connectivity 796966-1

Description
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type II/Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Silver; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type II/Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Silver; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 18-16Awg, Crimp; Product Range Amp Te Connectivity - 47X3669 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-16Awg, Crimp; Product Range Amp Te Connectivity
47X3669
Contact, Socket, 18-16Awg, Crimp; Product Range Amp Te Connectivity 47X3669
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type II/Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Silver; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type II/Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Silver; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 47X3669
Product Name Contact, Socket, 18-16Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2304634-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Silicone Oxide-carbon Composite for Lithium Ion Battery Anode - BMLC-KJ021 - Matexcel
Specs
Type Anode / Anode Material
Applications Battery or Fuel Cell
Thickness 4.76E-4 inch (0.0121 mm)
View Details