TE Connectivity Circular Connectors - 796902-1 796902-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 811727-796902-1 Packaging: Tray Number of Positions: 8 Mounting Style: Through Hole Color: Black Connector Type: Plug, Female Sockets Termination: Solder Fastening Type: Threaded Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: General Purpose Orientation: Keyed Shell Size - Insert: 11-8 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Temperature Range - Operating: -40°C ~ 105°C Shell Material: Thermoplastic Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 811727-796902-1 Packaging: Tray Number of Positions: 8 Mounting Style: Through Hole Color: Black Connector Type: Plug, Female Sockets Termination: Solder Fastening Type: Threaded Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: General Purpose Orientation: Keyed Shell Size - Insert: 11-8 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Temperature Range - Operating: -40°C ~ 105°C Shell Material: Thermoplastic Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 796902-1 - 811727-796902-1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 796902-1
811727-796902-1
Circular Connectors - 796902-1 811727-796902-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 811727-796902-1 Packaging: Tray Number of Positions: 8 Mounting Style: Through Hole Color: Black Connector Type: Plug, Female Sockets Termination: Solder Fastening Type: Threaded Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: General Purpose Orientation: Keyed Shell Size - Insert: 11-8 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Temperature Range - Operating: -40°C ~ 105°C Shell Material: Thermoplastic Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 811727-796902-1
Packaging: Tray
Number of Positions: 8
Mounting Style: Through Hole
Color: Black
Connector Type: Plug, Female Sockets
Termination: Solder
Fastening Type: Threaded
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Orientation: Keyed
Shell Size - Insert: 11-8
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Temperature Range - Operating: -40°C ~ 105°C
Shell Material: Thermoplastic
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
7.5A 250V Electronic Connector
436-796902-1
7.5A 250V Electronic Connector 436-796902-1
8 Pos Circular Connector, Straight, Solder, Gold Plating, 7.5A, 250V Product overview: 796902-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796902-1 can be used for catalog matching and distributor lookup.

8 Pos Circular Connector, Straight, Solder, Gold Plating, 7.5A, 250V Product overview: 796902-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796902-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cpc Plug Assy Size 11-8,posted Amp - Te Connectivity - 19H4345 - Newark, An Avnet Company
Chicago, IL, United States
Cpc Plug Assy Size 11-8,posted Amp - Te Connectivity
19H4345
Cpc Plug Assy Size 11-8,posted Amp - Te Connectivity 19H4345
CPC PLUG ASSY SIZE 11-8,POSTED

CPC PLUG ASSY SIZE 11-8,POSTED

Supplier's Site
Cpc Plug Assy Size 11-8,posted Amp - Te Connectivity - 77AC1307 - Newark, An Avnet Company
Chicago, IL, United States
Cpc Plug Assy Size 11-8,posted Amp - Te Connectivity
77AC1307
Cpc Plug Assy Size 11-8,posted Amp - Te Connectivity 77AC1307
CPC PLUG ASSY SIZE 11-8,POSTED

CPC PLUG ASSY SIZE 11-8,POSTED

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 811727-796902-1 796902-1 436-796902-1 19H4345
Product Name Circular Connectors - 796902-1 7.5A 250V Electronic Connector Cpc Plug Assy Size 11-8,posted Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF12-R4SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
3 suppliers
Modular Connectors / Ethernet Connectors - 202S10 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details