2 Pos Green Termi-Blok Plug, 15A, 300V, RT Angle, Nylon Product overview: 796858-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-796858-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 908455-796858-2
Series: Buchanan
Operating Temperature Range: -40°C ~ 110°C
Features: 2 Position Terminal Block Plug, Female Sockets 0.197" (5.00mm) - 180° Free Hanging (In-Line)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 796858
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Other Part Number: 7968582, -796858-2-SI, A98277, 2266-796858-2
"2 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"
796858-2 ROHS COMPLIANT: YES
2 POS TERMI-BLOK PLUG RT ANGLE ROHS COMPLIANT: YES
2 POS TERMI-BLOK PLUG RT ANGLE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 368-796858-2 | 908455-796858-2 | A98277-ND | 98AC5405 |
| Product Name | 15A 300V Electronic Connector | Terminal Blocks - 796858-2 | Headers, Plugs and Sockets | 796858-2 Rohs Compliant Buchanan - Te Connectivity |
| Gender | Male / Plug | |||
| Termination | Screw | |||
| Voltage Rating | 300 volts | |||
| Current Rating | 15.0 amps |