TE Connectivity ™ Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 796694-4

Description
Win Source Part Number: 1208891-796694-4 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Termi-Blok, Buchanan Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 11 A Voltage - UL: 300 V Color: Blue Contact Mating Finish: Tin Package: Bulk Contact Material: Brass Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 150 Mounting Type: Through Hole Insulation Height: 0.362" (9.20mm) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 796694
Request a Quote Datasheet
Description
Win Source Part Number: 1208891-796694-4 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Termi-Blok, Buchanan Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 11 A Voltage - UL: 300 V Color: Blue Contact Mating Finish: Tin Package: Bulk Contact Material: Brass Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 150 Mounting Type: Through Hole Insulation Height: 0.362" (9.20mm) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 796694
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1208891-796694-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1208891-796694-4
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1208891-796694-4
Win Source Part Number: 1208891-796694-4 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Termi-Blok, Buchanan Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 11 A Voltage - UL: 300 V Color: Blue Contact Mating Finish: Tin Package: Bulk Contact Material: Brass Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 150 Mounting Type: Through Hole Insulation Height: 0.362" (9.20mm) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 796694

Win Source Part Number: 1208891-796694-4
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: Termi-Blok, Buchanan
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Header Orientation: Vertical
Termination Style: Solder
Current - UL: 11 A
Voltage - UL: 300 V
Color: Blue
Contact Mating Finish: Tin
Package: Bulk
Contact Material: Brass
Housing Material: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 150
Mounting Type: Through Hole
Insulation Height: 0.362" (9.20mm)
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 796694

Buy Now Datasheet
Pluggable Terminal Blocks - 796694-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
796694-4
Pluggable Terminal Blocks 796694-4
Pluggable Terminal Blocks 4 POS TERMI-BLOK HDR DIR. POL.

Pluggable Terminal Blocks 4 POS TERMI-BLOK HDR DIR. POL.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1208891-796694-4 796694-4
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole; Through Hole
Operating Temperature -40 to 110 C (-40 to 230 F)
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
Discrete Sockets - 1730987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details