"4 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
TERMI-BLOK PCB MOUNT 180 4P. ROHS COMPLIANT: YES
TERM BLK 4POS TOP ENTRY 5MM PCB
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A136649-ND | 19H4076 | 796684-4 |
| Product Name | Wire to Board | Termi-Blok Pcb Mount 180 4P. Rohs Compliant Buchanan - Te Connectivity | Wire to Board |
| Termination | Screw - Rising Cage Clamp | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5 mm (0.1970 inch) | ||
| Contact Size (AWG) | 12 to 30 AWG | 12 to 30 AWG |