Win Source Part Number: 990272-796682-4
Category: Connectors, Interconnects>Termin
Series: Buchanan
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Black
Features: Interlocking (Side)
Package: Bulk
Wire Gauge: 12-30 AWG
Housing Material: Polyamide (PA66), Nylon 6/6
Voltage: 300 V
Standard Package: 150
Current: 17.5 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Brass - Nickel Plated
Screw Material - Plating: Brass - Nickel Plated
Torque - Screw: 0.79 Nm (7.0 Lb-In)
Screw Thread: M3
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A136640,796682-4-ND
Base Product Number: 796682
"4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
TERM BLK 4POS SIDE ENTRY 5MM PCB
TERMI-BLOK PCB MOUNT 90 4P. ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 990272-796682-4 | A136640-ND | 796682-4 | 19H4066 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Wire to Board | Wire to Board | Wire to Board | Termi-Blok Pcb Mount 90 4P. Rohs Compliant Buchanan - Te Connectivity |
| Connector Type | Wire to Board Connector | Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | Through Hole | |
| Current Rating | 17.5 amps | 17.5 amps | ||
| Termination | Screw - Rising Cage Clamp |