"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
Win Source Part Number: 1366073-796681-2
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Buchanan
Package: Bulk
Product Status: Active
Features: Interlocking (Side)
Base Product Number: 796681
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Wire Gauge: 12-30 AWG
Color: Blue
Pitch: 0.197" (5.00mm)
Contact Material - Plating: Brass - Tin Plated
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 2
Number of Levels: 1
Torque - Screw: 0.79 Nm (7.0 Lb-In)
Current: 17.5 A
Voltage: 300 V
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Clamp Material - Plating: Brass - Nickel Plated
Screw Material - Plating: Brass - Nickel Plated
Screw Thread: M3
2 Pos Terminal Block, 5mm Pitch, 17.5A, 300V, Straight Product overview: 796681-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.5A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17.5A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-796681-2 can be used for catalog matching and distributor lookup.
TERMI-BLOK PCB MOUNT 2P. ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A114513-ND | 1366073-796681-2 | 368-796681-2 | 19H4059 |
| Product Name | Wire to Board | Connectors, Interconnects - Terminal Blocks - Wire to Board | 17.5A 300V Electronic Connector | Termi-Blok Pcb Mount 2P. Rohs Compliant Buchanan - Te Connectivity |
| Termination | Screw - Rising Cage Clamp | Screw | ||
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 5 mm (0.1970 inch) | |||
| Contact Size (AWG) | 12 to 30 AWG |