TE Connectivity Headers, Plugs and Sockets 796645-9

Description
"9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 796645-9-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
796645-9-ND
Headers, Plugs and Sockets 796645-9-ND
"9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"

"9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
9Pos 5.0Mm Ce R/a Hdr,trm Blk Rohs Compliant Buchanan - Te Connectivity - 17H1001 - Newark, An Avnet Company
Chicago, IL, United States
9Pos 5.0Mm Ce R/a Hdr,trm Blk Rohs Compliant Buchanan - Te Connectivity
17H1001
9Pos 5.0Mm Ce R/a Hdr,trm Blk Rohs Compliant Buchanan - Te Connectivity 17H1001
9POS 5.0MM CE R/A HDR,TRM BLK ROHS COMPLIANT: YES

9POS 5.0MM CE R/A HDR,TRM BLK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 796645-9-ND 17H1001
Product Name Headers, Plugs and Sockets 9Pos 5.0Mm Ce R/a Hdr,trm Blk Rohs Compliant Buchanan - Te Connectivity
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details