TE Connectivity PCB Terminal Blocks 796645-5

Description
Body Features Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Positions : 5 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Positions : 5 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 796645-5 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
796645-5
PCB Terminal Blocks 796645-5
Body Features Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Positions : 5 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Orientation : Right Angle

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 3
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 150

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Terminal Block Connector Type : Header

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - 796645-5-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
796645-5-ND
Terminal Blocks - Headers, Plugs and Sockets 796645-5-ND
TERM BLOCK HDR 5POS 90DEG 5MM

TERM BLOCK HDR 5POS 90DEG 5MM

Buy Now Datasheet
Terminal Blocks - 796645-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
796645-5
Terminal Blocks 796645-5
5POS 5.0MM CE R/A HDR,TRM BLK

5POS 5.0MM CE R/A HDR,TRM BLK

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 796645-5 796645-5-ND 796645-5
Product Name PCB Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks
Mounting Options PCB PCB
Approvals EU RoHS Compliant RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 110 C (-40 to 230 F)
# of Contacts 5 5
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986820-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals Not EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1546111-9 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks - 1-1986835-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals Not EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details