TE Connectivity PCB Terminal Blocks 796644-7

Description
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 7 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Identification Marking Marking Color : White Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 7 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Identification Marking Marking Color : White Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 796644-7 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
796644-7
PCB Terminal Blocks 796644-7
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 7 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Identification Marking Marking Color : White Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Right Angle

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 3
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Identification Marking


  • Marking Color : White

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Terminal Block Connector Type : Header

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - A114510-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A114510-ND
Terminal Blocks - Headers, Plugs and Sockets A114510-ND
TERM BLOCK HDR 7POS 90DEG 5MM

TERM BLOCK HDR 7POS 90DEG 5MM

Buy Now Datasheet
Terminal Blocks - 796644-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
796644-7
Terminal Blocks 796644-7
7POS 5.0MM CE R/A HDR,TRM BLK

7POS 5.0MM CE R/A HDR,TRM BLK

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
796644-7
Terminal Blocks 796644-7
Terminal Blocks

Terminal Blocks

Buy Now
Pluggable Terminal Blocks 5.0MM RA HDR 7 PIN - 792-796644-7 - Utmel Electronic Limited
Hong Kong, China
Pluggable Terminal Blocks 5.0MM RA HDR 7 PIN
792-796644-7
Pluggable Terminal Blocks 5.0MM RA HDR 7 PIN 792-796644-7
Pluggable Terminal Blocks 5.0MM RA HDR 7 PIN

Pluggable Terminal Blocks 5.0MM RA HDR 7 PIN

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 796644-7 A114510-ND 796644-7 792-796644-7
Product Name PCB Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks Pluggable Terminal Blocks 5.0MM RA HDR 7 PIN
Mounting Options PCB PCB Through Hole
Approvals EU RoHS Compliant RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 110 C (-40 to 230 F) -40 C (-40 F)
# of Contacts 7 7
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1217421-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB
View Details
Barrier Strips - 1-1546821-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 15
View Details
PCB Terminal Blocks - 1-1776149-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block, Din Rail, 1 Position, 24-8Awg; No. Of Positions Entrelec Te Connectivity - 06WX5606 - Newark, An Avnet Company
Specs
North American 22 to 8 AWG
Voltage Rating 800 volts
Current Rating 41 amps
View Details