TE Connectivity Pin Header, Eurostyle, 4 Position, 5Mm; Gender Buchanan Te Connectivity 796644-4

Description
PIN HEADER, EUROSTYLE, 4 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Body Material:Polyamide 6/6 RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, EUROSTYLE, 4 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Body Material:Polyamide 6/6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, Eurostyle, 4 Position, 5Mm; Gender Buchanan Te Connectivity - 34C9476 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 4 Position, 5Mm; Gender Buchanan Te Connectivity
34C9476
Pin Header, Eurostyle, 4 Position, 5Mm; Gender Buchanan Te Connectivity 34C9476
PIN HEADER, EUROSTYLE, 4 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Body Material:Polyamide 6/6 RoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 4 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Body Material:Polyamide 6/6 RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 796644-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
796644-4
Pluggable Terminal Blocks 796644-4
Pluggable Terminal Blocks 5.0MM RA HDR 4 PIN

Pluggable Terminal Blocks 5.0MM RA HDR 4 PIN

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 34C9476 796644-4
Product Name Pin Header, Eurostyle, 4 Position, 5Mm; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1831571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details