"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
3POS 5.0MM CE R/A HDR,TRM BLK
PIN HEADER, EUROSTYLE, 3 POSITION, 5MM; GENDER:HEADER; PITCH SPACING:5MM; NO. OF POSITIONS:3POSITIONS
TERM BLOCK HDR 3POS 90DEG 5MM
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98249-ND | 77AC1282 | 29AC1478 | 796644-3 |
| Product Name | Headers, Plugs and Sockets | 3Pos 5.0Mm Ce R/a Hdr,trm Blk Amp - Te Connectivity | Pin Header, Eurostyle, 3 Position, 5Mm; Gender Buchanan - Te Connectivity | Headers, Plugs and Sockets |
| Connector Type | Header Connector | |||
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 5 mm (0.1970 inch) | |||
| Number of Contacts | 3 # |