TE Connectivity Pluggable Terminal Blocks 796644-2

Description
Pluggable Terminal Blocks 5.0MM RA HDR 2 PIN
Datasheet
Description
Pluggable Terminal Blocks 5.0MM RA HDR 2 PIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 796644-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
796644-2
Pluggable Terminal Blocks 796644-2
Pluggable Terminal Blocks 5.0MM RA HDR 2 PIN

Pluggable Terminal Blocks 5.0MM RA HDR 2 PIN

Buy Now Datasheet
Pin Header, Eurostyle, 2 Position, 5Mm; Gender Buchanan Te Connectivity - 34C9474 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 2 Position, 5Mm; Gender Buchanan Te Connectivity
34C9474
Pin Header, Eurostyle, 2 Position, 5Mm; Gender Buchanan Te Connectivity 34C9474
PIN HEADER, EUROSTYLE, 2 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Body Material:Polyamide 6/6 RoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 2 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Body Material:Polyamide 6/6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 796644-2 34C9474
Product Name Pluggable Terminal Blocks Pin Header, Eurostyle, 2 Position, 5Mm; Gender Buchanan Te Connectivity
Voltage Rating 300 volts 300 volts
Current Rating 15 amps 15 amps
Contact Plating Tin
Number of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
IC Socket Adapters - 4017765 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details