"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
TERM BLOCK HDR 5POS VERT 5MM
5POS 5.0MM CE VRT HDR,TRM BLK ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 796643-5-ND | 796643-5 | 19H4048 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets | 5Pos 5.0Mm Ce Vrt Hdr,trm Blk Rohs Compliant Buchanan - Te Connectivity |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5 mm (0.1970 inch) |