Pluggable Terminal Blocks 0500 HDR 08P VRT BLK C/E
TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 796642-8 | 19H4043 |
| Product Name | Pluggable Terminal Blocks | Terminal Block, Header, 8Pos, Th; Gender Buchanan Te Connectivity |
| Voltage Rating | 300 volts | 300 volts |
| Current Rating | 15 amps | 15 amps |
| Contact Plating | Tin | |
| Number of Contacts | 8 |