"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
TERMINAL BLOCK, PCB, 2 POSITION; GENDER:HEADER; PITCH SPACING:5MM; NO. OF POSITIONS:2POSITIONS
2POS 5.0MM CE VRT HDR,TRM BLK ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98431-ND | 26AC8816 | 16H6364 |
| Product Name | Headers, Plugs and Sockets | Terminal Block, Pcb, 2 Position; Gender Buchanan - Te Connectivity | 2Pos 5.0Mm Ce Vrt Hdr,trm Blk Rohs Compliant Buchanan - Te Connectivity |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | PCB MOUNT | |
| Contact Pitch | 5 mm (0.1970 inch) |