"2 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"
2 Pos 5mm R/A Plug, 15A, 300V, UL, Green Product overview: 796640-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-796640-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1133751-796640-2
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.197"
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Mounting Style: Free Hanging (In-Line)
Current - UL: 15A
Voltage - UL: 300V
Wire Gauge or Range - AWG: 12-30 AWG
Wire Gauge or Range - mm2: 0.05-3mm2
Color: Green
Contact Mating Finish: Tin
Features: Retention Latches (Non-Wire Side), Side Stacking
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Dielectric Material: Polyamide (PA66), Nylon 6/6
Torque - Screw: 0.79 Nm (7.0 Lb-In)
Screw Size: M3
Categories: Connectors, Interconnects
Insulation Height: 0.610" (15.49mm)
Temperature Range - Operating: -40°C ~ 110°C
Wire Strip Length: 6-7.5mm
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 30-12AWG; PITCH SPACING:5MM; NO. OF POSITIONS:2POSITIONS
2 POS 5.0 MM R/A PLUG,TRM BLK
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98241-ND | 796640-2 | 368-796640-2 | 1133751-796640-2 | 29AC1475 | 77AC1271 |
| Product Name | Headers, Plugs and Sockets | Terminal Blocks | 15A 300V Electronic Connector | Hard To Find - 796640-2 | Terminal Block Pluggable, 2 Position, 30-12Awg; Pitch Spacing Buchanan - Te Connectivity | 2 Pos 5.0 Mm R/a Plug,trm Blk Amp - Te Connectivity |
| Geometry | Straight; 180° | |||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||||
| Contact Size (AWG) | 12 to 30 AWG | 30 AWG |