TE Connectivity Headers, Plugs and Sockets 796638-8

Description
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A98240-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A98240-ND
Headers, Plugs and Sockets A98240-ND
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"

"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Pin Header, Eurostyle, 8 Position, 5.08Mm; Gender Buchanan - Te Connectivity - 29AC1474 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 8 Position, 5.08Mm; Gender Buchanan - Te Connectivity
29AC1474
Pin Header, Eurostyle, 8 Position, 5.08Mm; Gender Buchanan - Te Connectivity 29AC1474
PIN HEADER, EUROSTYLE, 8 POSITION, 5.08MM; GENDER:HEADER; PITCH SPACING:5.08MM; NO. OF POSITIONS:8POSITIONS ; RATED CURRENT:15A; RATED VOLTAGE:300V; BLOCK ORIENTATION:THROUGH HOLE RIGHT ANGLE; PRODUCT RANGE:-; COLOUR:GREEN ROHS COMPLIANT: YES

PIN HEADER, EUROSTYLE, 8 POSITION, 5.08MM; GENDER:HEADER; PITCH SPACING:5.08MM; NO. OF POSITIONS:8POSITIONS; RATED CURRENT:15A; RATED VOLTAGE:300V; BLOCK ORIENTATION:THROUGH HOLE RIGHT ANGLE; PRODUCT RANGE:-; COLOUR:GREEN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A98240-ND 29AC1474
Product Name Headers, Plugs and Sockets Pin Header, Eurostyle, 8 Position, 5.08Mm; Gender Buchanan - Te Connectivity
Connector Type Header Connector
Mounting Through Hole
Contact Pitch 5.08 mm (0.2000 inch)
Number of Contacts 8 #
Unlock Full Specs
to access all available technical data