TE Connectivity Pluggable Terminal Blocks 796638-8

Description
Pluggable Terminal Blocks 5.08MM RA HDR 8P
Datasheet
Description
Pluggable Terminal Blocks 5.08MM RA HDR 8P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 796638-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
796638-8
Pluggable Terminal Blocks 796638-8
Pluggable Terminal Blocks 5.08MM RA HDR 8P

Pluggable Terminal Blocks 5.08MM RA HDR 8P

Buy Now Datasheet
Pin Header, Eurostyle, 8 Position, 5.08Mm; Gender Buchanan Te Connectivity - 35C0965 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 8 Position, 5.08Mm; Gender Buchanan Te Connectivity
35C0965
Pin Header, Eurostyle, 8 Position, 5.08Mm; Gender Buchanan Te Connectivity 35C0965
PIN HEADER, EUROSTYLE, 8 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Colour:Green RoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 8 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 796638-8 35C0965
Product Name Pluggable Terminal Blocks Pin Header, Eurostyle, 8 Position, 5.08Mm; Gender Buchanan Te Connectivity
Voltage Rating 300 volts 300 volts
Current Rating 15 amps 15 amps
Contact Plating Tin
Number of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Connector, Backplane, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8867 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
PCB Headers & Receptacles - 103167-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers