TE Connectivity Headers, Plugs and Sockets 796638-6

Description
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A98239-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A98239-ND
Headers, Plugs and Sockets A98239-ND
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"

"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Pin Header, Eurostyle, 6 Position, 5.08Mm; Product Range Buchanan - Te Connectivity - 35C0964 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 6 Position, 5.08Mm; Product Range Buchanan - Te Connectivity
35C0964
Pin Header, Eurostyle, 6 Position, 5.08Mm; Product Range Buchanan - Te Connectivity 35C0964
PIN HEADER, EUROSTYLE, 6 POSITION, 5.08MM; Product Range:Termi-Blok Series; No. of Contacts:6Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Wire Size AWG Max:12AWG RoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 6 POSITION, 5.08MM; Product Range:Termi-Blok Series; No. of Contacts:6Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A98239-ND 35C0964
Product Name Headers, Plugs and Sockets Pin Header, Eurostyle, 6 Position, 5.08Mm; Product Range Buchanan - Te Connectivity
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Quick Connects, Quick Disconnect Connectors - 36-1282-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10200802BALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers