TE Connectivity Pluggable Terminal Blocks 796638-3

Description
Pluggable Terminal Blocks 5.08MM RA HDR 3P
Datasheet
Description
Pluggable Terminal Blocks 5.08MM RA HDR 3P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 796638-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
796638-3
Pluggable Terminal Blocks 796638-3
Pluggable Terminal Blocks 5.08MM RA HDR 3P

Pluggable Terminal Blocks 5.08MM RA HDR 3P

Buy Now Datasheet
Pin Header, Eurostyle, 3 Position, 5.08Mm; Gender Buchanan Te Connectivity - 34C9470 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 3 Position, 5.08Mm; Gender Buchanan Te Connectivity
34C9470
Pin Header, Eurostyle, 3 Position, 5.08Mm; Gender Buchanan Te Connectivity 34C9470
PIN HEADER, EUROSTYLE, 3 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Colour:Green RoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 3 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 796638-3 34C9470
Product Name Pluggable Terminal Blocks Pin Header, Eurostyle, 3 Position, 5.08Mm; Gender Buchanan Te Connectivity
Voltage Rating 300 volts 300 volts
Current Rating 15 amps 15 amps
Contact Plating Tin
Number of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
D-Sub Standard Board Mount - D25S13A4PV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
PCB Headers & Receptacles - 102691-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details