Connectors
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 2POS 90DEG 5.08MM
| Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 796638-2 | A98235-ND | 796638-2 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets | |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5.08 mm (0.2000 inch) |