TE Connectivity Pin Header, Eurostyle, 6 Position, 5.08Mm; Gender Buchanan Te Connectivity 796637-6

Description
PIN HEADER, EUROSTYLE, 6 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Body Material:Polyamide 6/6RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, EUROSTYLE, 6 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Body Material:Polyamide 6/6RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, Eurostyle, 6 Position, 5.08Mm; Gender Buchanan Te Connectivity - 35C0962 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 6 Position, 5.08Mm; Gender Buchanan Te Connectivity
35C0962
Pin Header, Eurostyle, 6 Position, 5.08Mm; Gender Buchanan Te Connectivity 35C0962
PIN HEADER, EUROSTYLE, 6 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Body Material:Polyamide 6/6RoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 6 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Body Material:Polyamide 6/6RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 796637-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
796637-6
Pluggable Terminal Blocks 796637-6
Pluggable Terminal Blocks 6P 5.08mm CE VRT HDR

Pluggable Terminal Blocks 6P 5.08mm CE VRT HDR

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 35C0962 796637-6
Product Name Pin Header, Eurostyle, 6 Position, 5.08Mm; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 300 volts 300 volts
Current Rating 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

6 Tabs Quick Fit Header - 7826 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Headers & Wire Housings - B5743-210-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102394-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers