"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
PIN HEADER, EUROSTYLE, 5POS, 5.08MM; Product Range:796637 Series; No. of Contacts:5Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 796637-5-ND | 34C9468 |
| Product Name | Headers, Plugs and Sockets | Pin Header, Eurostyle, 5Pos, 5.08Mm; Product Range Buchanan - Te Connectivity |
| Connector Type | Header Connector |