"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
3POS 5.08MM CE VRT HDR,TRM BLK
3POS 5.08MM CE VRT HDR,TRM BLK ROHS COMPLIANT: YES
TERM BLOCK HDR 3POS VERT 5.08MM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 796637-3-ND | 77AC1266 | 796637-3 |
| Product Name | Headers, Plugs and Sockets | 3Pos 5.08Mm Ce Vrt Hdr,trm Blk Amp - Te Connectivity | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5.08 mm (0.2000 inch) |