TE Connectivity Headers, Plugs and Sockets 796637-2

Description
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A114501-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A114501-ND
Headers, Plugs and Sockets A114501-ND
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"

"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"

Buy Now Datasheet
Pin Header, Eurostyle, 2 Position, 5.08Mm; Gender Buchanan - Te Connectivity - 29AC1472 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 2 Position, 5.08Mm; Gender Buchanan - Te Connectivity
29AC1472
Pin Header, Eurostyle, 2 Position, 5.08Mm; Gender Buchanan - Te Connectivity 29AC1472
PIN HEADER, EUROSTYLE, 2 POSITION, 5.08MM; GENDER:HEADER; PITCH SPACING:5.08MM; NO. OF POSITIONS:2POSITIONS ; RATED CURRENT:15A; RATED VOLTAGE:300V; BLOCK ORIENTATION:THROUGH HOLE VERTICAL; PRODUCT RANGE:-; BODY MATERIAL:POLYAMIDE 6/6ROHS COMPLIANT: YES

PIN HEADER, EUROSTYLE, 2 POSITION, 5.08MM; GENDER:HEADER; PITCH SPACING:5.08MM; NO. OF POSITIONS:2POSITIONS; RATED CURRENT:15A; RATED VOLTAGE:300V; BLOCK ORIENTATION:THROUGH HOLE VERTICAL; PRODUCT RANGE:-; BODY MATERIAL:POLYAMIDE 6/6ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A114501-ND 29AC1472
Product Name Headers, Plugs and Sockets Pin Header, Eurostyle, 2 Position, 5.08Mm; Gender Buchanan - Te Connectivity
Connector Type Header Connector
Mounting Through Hole
Contact Pitch 5.08 mm (0.2000 inch)
Unlock Full Specs
to access all available technical data