TE Connectivity Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 796637-2

Description
Win Source Part Number: 1339891-796637-2 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Termi-Blok, Buchanan Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 15 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Housing Material: Polyamide (PA66) , Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 300 Mounting Type: Through Hole Insulation Height: 0.472" (12.00mm) Temperature Range - Operating: -40°C ~ 110°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 796637
Request a Quote Datasheet
Description
Win Source Part Number: 1339891-796637-2 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Termi-Blok, Buchanan Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 15 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Housing Material: Polyamide (PA66) , Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 300 Mounting Type: Through Hole Insulation Height: 0.472" (12.00mm) Temperature Range - Operating: -40°C ~ 110°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 796637
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1339891-796637-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1339891-796637-2
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1339891-796637-2
Win Source Part Number: 1339891-796637-2 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Termi-Blok, Buchanan Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 15 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Housing Material: Polyamide (PA66) , Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 300 Mounting Type: Through Hole Insulation Height: 0.472" (12.00mm) Temperature Range - Operating: -40°C ~ 110°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 796637

Win Source Part Number: 1339891-796637-2
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: Termi-Blok, Buchanan
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: Vertical
Termination Style: Solder
Current - UL: 15 A
Voltage - UL: 300 V
Color: Black
Contact Mating Finish: Tin
Package: Bulk
Contact Material: Copper Alloy
Housing Material: Polyamide (PA66) , Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 300
Mounting Type: Through Hole
Insulation Height: 0.472" (12.00mm)
Temperature Range - Operating: -40°C ~ 110°C
Contact Tail Length: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 796637

Buy Now Datasheet
Pin Header, Eurostyle, 2 Position, 5.08Mm; Gender Buchanan Te Connectivity - 34C9467 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 2 Position, 5.08Mm; Gender Buchanan Te Connectivity
34C9467
Pin Header, Eurostyle, 2 Position, 5.08Mm; Gender Buchanan Te Connectivity 34C9467
PIN HEADER, EUROSTYLE, 2 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Body Material:Polyamide 6/6RoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 2 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Body Material:Polyamide 6/6RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 796637-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
796637-2
Pluggable Terminal Blocks 796637-2
Pluggable Terminal Blocks 2POS 5.08MM CE VRT HDR,TRM BLK

Pluggable Terminal Blocks 2POS 5.08MM CE VRT HDR,TRM BLK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1339891-796637-2 34C9467 796637-2
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Pin Header, Eurostyle, 2 Position, 5.08Mm; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole
Operating Temperature -40 to 110 C (-40 to 230 F)
Voltage Rating 300 volts 300 volts
Current Rating 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Galileo Test Socket: Low-profile Test Socket -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
DIL Sockets - 1831569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
DDR4 - 10145891-0100J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
Voltage Rating 29.9 volts
View Details