TE Connectivity Pluggable Terminal Blocks 796636-6

Description
Pluggable Terminal Blocks 0508 HDR 06P VRT GRN C/E
Datasheet
Description
Pluggable Terminal Blocks 0508 HDR 06P VRT GRN C/E
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 796636-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
796636-6
Pluggable Terminal Blocks 796636-6
Pluggable Terminal Blocks 0508 HDR 06P VRT GRN C/E

Pluggable Terminal Blocks 0508 HDR 06P VRT GRN C/E

Buy Now Datasheet
Pin Header, Eurostyle, 6 Position, 5.08Mm; Gender Buchanan Te Connectivity - 16H6359 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 6 Position, 5.08Mm; Gender Buchanan Te Connectivity
16H6359
Pin Header, Eurostyle, 6 Position, 5.08Mm; Gender Buchanan Te Connectivity 16H6359
PIN HEADER, EUROSTYLE, 6 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Green RoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 6 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 796636-6 16H6359
Product Name Pluggable Terminal Blocks Pin Header, Eurostyle, 6 Position, 5.08Mm; Gender Buchanan Te Connectivity
Voltage Rating 300 volts 300 volts
Current Rating 15 amps 15 amps
Contact Plating Tin
Number of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions - 63K0456 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Headers & Wire Housings - 102322-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details