TE Connectivity Pluggable Terminal Blocks 796636-4

Description
Pluggable Terminal Blocks HEADER 4 POS 5.08MM
Datasheet
Description
Pluggable Terminal Blocks HEADER 4 POS 5.08MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 796636-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
796636-4
Pluggable Terminal Blocks 796636-4
Pluggable Terminal Blocks HEADER 4 POS 5.08MM

Pluggable Terminal Blocks HEADER 4 POS 5.08MM

Buy Now Datasheet
Pin Header, Eurostyle, 4 Position, 5.08Mm; Gender Buchanan Te Connectivity - 16H6357 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 4 Position, 5.08Mm; Gender Buchanan Te Connectivity
16H6357
Pin Header, Eurostyle, 4 Position, 5.08Mm; Gender Buchanan Te Connectivity 16H6357
PIN HEADER, EUROSTYLE, 4 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Green RoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 4 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 796636-4 16H6357
Product Name Pluggable Terminal Blocks Pin Header, Eurostyle, 4 Position, 5.08Mm; Gender Buchanan Te Connectivity
Voltage Rating 300 volts 300 volts
Current Rating 15 amps 15 amps
Contact Plating Tin
Number of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
IC Socket Adapters - 4546847 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
612 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details