TERM BLOCK HDR 3POS VERT 5.08MM
(796636-3) 3POS 5.08MM CE VRT HDR,TRM BLK Product overview: 796636-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-796636-3 can be used for catalog matching and distributor lookup.
Connectors
TERM BLOCK HDR 3POS VERT 5.08MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-796636-3-ND | 316-796636-3 | 796636-3 | 796636-3 |
| Product Name | Headers, Plugs and Sockets | Electronic Connector | Headers, Plugs and Sockets | |
| Connector Type | Header Connector | |||
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 5.08 mm (0.2000 inch) |