TE Connectivity PCB Terminal Blocks 796636-3

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Magnesium Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Magnesium Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 796636-3 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
796636-3
PCB Terminal Blocks 796636-3
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Magnesium Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable

Contact Features


  • Contact Base Material : Copper Magnesium
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 3
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Terminal Block Connector Type : Header

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Pluggable Terminal Blocks - 7100413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7100413
Pluggable Terminal Blocks 7100413
TE Connectivity 796636-3

TE Connectivity 796636-3

Supplier's Site
Pluggable Terminal Blocks - 7100413P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7100413P
Pluggable Terminal Blocks 7100413P
TE Connectivity 796636-3

TE Connectivity 796636-3

Supplier's Site
Pluggable Terminal Blocks - 1614857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1614857
Pluggable Terminal Blocks 1614857
TE Connectivity 796636-3

TE Connectivity 796636-3

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - A98423-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A98423-ND
Terminal Blocks - Headers, Plugs and Sockets A98423-ND
TERM BLOCK HDR 3POS VERT 5.08MM

TERM BLOCK HDR 3POS VERT 5.08MM

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
796636-3
Connectors >> Pluggable System Terminal Block 796636-3
3 Straight pin -40°C~+110°C 1 5.08mm 1x3P Green Board Edge/Receptacle-Clos e Plugin,P=5.08mm Pluggable System Terminal Block ROHS

3 Straight pin -40°C~+110°C 1 5.08mm 1x3P Green Board Edge/Receptacle-Close Plugin,P=5.08mm Pluggable System Terminal Block ROHS

Supplier's Site Datasheet
3Pos5.08Mmcevrthdr,trmblk Rohs Compliant Amp Te Connectivity - 95AC0725 - Newark, An Avnet Company
Chicago, IL, United States
3Pos5.08Mmcevrthdr,trmblk Rohs Compliant Amp Te Connectivity
95AC0725
3Pos5.08Mmcevrthdr,trmblk Rohs Compliant Amp Te Connectivity 95AC0725
3POS5.08MMCEVRTHDR,T RMBLK ROHS COMPLIANT: YES

3POS5.08MMCEVRTHDR,TRMBLK ROHS COMPLIANT: YES

Supplier's Site
Terminal Block Header, 3, 300 V, 15 A, 5.08 Mm, Through Hole Vertical, Header Rohs Compliant Buchanan Te Connectivity - 74T0910 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 3, 300 V, 15 A, 5.08 Mm, Through Hole Vertical, Header Rohs Compliant Buchanan Te Connectivity
74T0910
Terminal Block Header, 3, 300 V, 15 A, 5.08 Mm, Through Hole Vertical, Header Rohs Compliant Buchanan Te Connectivity 74T0910
Terminal Block Header, 3, 300 V, 15 A, 5.08 mm, Through Hole Vertical, Header RoHS Compliant: Yes

Terminal Block Header, 3, 300 V, 15 A, 5.08 mm, Through Hole Vertical, Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 796636-3 7100413 7100413P A98423-ND 796636-3 95AC0725
Product Name PCB Terminal Blocks Pluggable Terminal Blocks Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Connectors >> Pluggable System Terminal Block 3Pos5.08Mmcevrthdr,trmblk Rohs Compliant Amp Te Connectivity
Mounting Options PCB PCB; Through hole PCB Straight pin
Approvals EU RoHS Compliant RoHS Compliant RoHS Compliant RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
# of Contacts 3 3 3 3
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437652-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1437653-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 8
View Details
3 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-0-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details