TE Connectivity Terminal Blocks 796634-8

Description
TER-BLK STK CON PLUG
Request a Quote Datasheet
Description
TER-BLK STK CON PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminal Blocks
796634-8
Terminal Blocks 796634-8
TER-BLK STK CON PLUG

TER-BLK STK CON PLUG

Buy Now
Headers, Plugs and Sockets - A98228-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A98228-ND
Headers, Plugs and Sockets A98228-ND
"8 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"8 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Block Pluggable, 8 Position, 30-12Awg; Pitch Spacing Buchanan - Te Connectivity - 30AC5827 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 8 Position, 30-12Awg; Pitch Spacing Buchanan - Te Connectivity
30AC5827
Terminal Block Pluggable, 8 Position, 30-12Awg; Pitch Spacing Buchanan - Te Connectivity 30AC5827
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 30-12AWG; PITCH SPACING:5.08MM; NO. OF POSITIONS:8POSITIONS ; WIRE SIZE AWG MIN:30AWG; WIRE SIZE AWG MAX:12AWG; CONDUCTOR AREA CSA:3MM ; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:15A ROHS COMPLIANT: YES

TERMINAL BLOCK PLUGGABLE, 8 POSITION, 30-12AWG; PITCH SPACING:5.08MM; NO. OF POSITIONS:8POSITIONS; WIRE SIZE AWG MIN:30AWG; WIRE SIZE AWG MAX:12AWG; CONDUCTOR AREA CSA:3MM ; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:15A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 796634-8 A98228-ND 30AC5827
Product Name Terminal Blocks Headers, Plugs and Sockets Terminal Block Pluggable, 8 Position, 30-12Awg; Pitch Spacing Buchanan - Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers