TE Connectivity PCB Terminal Blocks 796634-4

Description
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 4 Number of Rows : 1 Stacked Levels : With Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 4 Number of Rows : 1 Stacked Levels : With Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 796634-4 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
796634-4
PCB Terminal Blocks 796634-4
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 4 Number of Rows : 1 Stacked Levels : With Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Right Angle

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • Stacked Levels : With
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 180°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 3
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 150

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug
  • Wire Protection : With

Termination Features


  • Termination Method to Wire & Cable : Clamp & Screw

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Pluggable Terminal Blocks - 3617342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
3617342
Pluggable Terminal Blocks 3617342
TE Connectivity 796634-4

TE Connectivity 796634-4

Supplier's Site
Pluggable Terminal Blocks - 1648679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1648679
Pluggable Terminal Blocks 1648679
TE Connectivity 796634-4

TE Connectivity 796634-4

Supplier's Site
Terminal Blocks - 796634-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
796634-4
Terminal Blocks 796634-4
4 POS 5.08MM R/A PLUG,TRM BLK

4 POS 5.08MM R/A PLUG,TRM BLK

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
796634-4
Terminal Blocks 796634-4
Terminal Blocks

Terminal Blocks

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - A98225-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A98225-ND
Terminal Blocks - Headers, Plugs and Sockets A98225-ND
TERM BLOCK PLUG 4POS STR 5.08MM

TERM BLOCK PLUG 4POS STR 5.08MM

Buy Now Datasheet
4 POS 5.08MM R/A PLUGTRM BLK - 796634-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
4 POS 5.08MM R/A PLUGTRM BLK
796634-4
4 POS 5.08MM R/A PLUGTRM BLK 796634-4
4 POS 5.08MM R/A PLUGTRM BLK

4 POS 5.08MM R/A PLUGTRM BLK

Buy Now
Terminal Block Pluggable, 4 Position, 30-12Awg; Pitch Spacing Buchanan Te Connectivity - 34C9466 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 4 Position, 30-12Awg; Pitch Spacing Buchanan Te Connectivity
34C9466
Terminal Block Pluggable, 4 Position, 30-12Awg; Pitch Spacing Buchanan Te Connectivity 34C9466
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 30-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 4 POSITION, 30-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Block, 4, 300 V, 15 A, 5.08 Mm, 30 Awg, 12 Awg Rohs Compliant Buchanan Te Connectivity - 46Y9530 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 4, 300 V, 15 A, 5.08 Mm, 30 Awg, 12 Awg Rohs Compliant Buchanan Te Connectivity
46Y9530
Pluggable Terminal Block, 4, 300 V, 15 A, 5.08 Mm, 30 Awg, 12 Awg Rohs Compliant Buchanan Te Connectivity 46Y9530
Pluggable Terminal Block, 4, 300 V, 15 A, 5.08 mm, 30 AWG, 12 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 4, 300 V, 15 A, 5.08 mm, 30 AWG, 12 AWG RoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Blocks - 796634-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
796634-4
Pluggable Terminal Blocks 796634-4
Pluggable Terminal Blocks 5.08MM RA PLUG 4P

Pluggable Terminal Blocks 5.08MM RA PLUG 4P

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 796634-4 3617342 796634-4 A98225-ND 796634-4 34C9466 46Y9530 796634-4
Product Name PCB Terminal Blocks Pluggable Terminal Blocks Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets 4 POS 5.08MM R/A PLUGTRM BLK Terminal Block Pluggable, 4 Position, 30-12Awg; Pitch Spacing Buchanan Te Connectivity Pluggable Terminal Block, 4, 300 V, 15 A, 5.08 Mm, 30 Awg, 12 Awg Rohs Compliant Buchanan Te Connectivity Pluggable Terminal Blocks
Mounting Options PCB Cable mount Free Hanging (In-Line)
Approvals EU RoHS Compliant with Exemptions RoHS Compliant RoHS Compliant UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 110 C (-40 to 230 F)
# of Contacts 4 4 4 4
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437418-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 6
View Details
2 suppliers
Barrier Strips - 1-1546307-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1986981-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546842-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details