TE Connectivity Headers, Plugs and Sockets 796634-2

Description
"2 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"2 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A98223-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A98223-ND
Headers, Plugs and Sockets A98223-ND
"2 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Singapore, Singapore
15A 300V Electronic Connector
368-796634-2
15A 300V Electronic Connector 368-796634-2
2 Pos Terminal Block, 5.08mm Pitch, 15A, 300V, RA, Screw, Green Product overview: 796634-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-796634-2 can be used for catalog matching and distributor lookup.

2 Pos Terminal Block, 5.08mm Pitch, 15A, 300V, RA, Screw, Green Product overview: 796634-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-796634-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Blocks - 796634-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
796634-2
Terminal Blocks 796634-2
2 POS 5.08MM R/A PLUG,TRM BLK

2 POS 5.08MM R/A PLUG,TRM BLK

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
796634-2
Terminal Blocks 796634-2
TER-BLK STK CON PLUG

TER-BLK STK CON PLUG

Buy Now
Terminal Block Pluggable, 2 Position, 30-12Awg; Pitch Spacing Buchanan - Te Connectivity - 30AC5824 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 2 Position, 30-12Awg; Pitch Spacing Buchanan - Te Connectivity
30AC5824
Terminal Block Pluggable, 2 Position, 30-12Awg; Pitch Spacing Buchanan - Te Connectivity 30AC5824
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 30-12AWG; PITCH SPACING:5.08MM; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:30AWG; WIRE SIZE AWG MAX:12AWG; CONDUCTOR AREA CSA:2.5MM ; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:15A ROHS COMPLIANT: YES

TERMINAL BLOCK PLUGGABLE, 2 POSITION, 30-12AWG; PITCH SPACING:5.08MM; NO. OF POSITIONS:2POSITIONS; WIRE SIZE AWG MIN:30AWG; WIRE SIZE AWG MAX:12AWG; CONDUCTOR AREA CSA:2.5MM ; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:15A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A98223-ND 368-796634-2 796634-2 30AC5824
Product Name Headers, Plugs and Sockets 15A 300V Electronic Connector Terminal Blocks Terminal Block Pluggable, 2 Position, 30-12Awg; Pitch Spacing Buchanan - Te Connectivity
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 30 AWG 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details