TE Connectivity Product Range Amp - Te Connectivity 796329-1.

Description
Product Range:-; Contact Termination Type:Solder; Gender:Receptacle; Contact Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Shell Size:23 RoHS Compliant: No
Description
Product Range:-; Contact Termination Type:Solder; Gender:Receptacle; Contact Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Shell Size:23 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 24AC3413 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
24AC3413
Product Range Amp - Te Connectivity 24AC3413
Product Range:-; Contact Termination Type:Solder; Gender:Receptacle; Contact Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Shell Size:23 RoHS Compliant: No

Product Range:-; Contact Termination Type:Solder; Gender:Receptacle; Contact Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Shell Size:23 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC3413
Product Name Product Range Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products